Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
DIODES INCORPORATED
SBR60A150CT-2223 -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - RECTIFIERS
DIODES Incorporated
Discrete Semiconductor Products - Diodes - Rectifiers
SBR60A150CT-2223
Description
DIODE ARR SBR 150V 30A TO220-3
Acme Chip Technology Co., Limited
Done
Description
DIODE ARR SBR 150V 30A TO220-3
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR60A150CT-2223
Discrete Semiconductor Products - Diodes - Rectifiers
SBR60A150CT-2223
DIODE ARR SBR 150V 30A TO220-3
DIODE ARR SBR 150V 30A TO220-3
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Rectifiers
Product Number
SBR60A150CT-2223
Product Name
Discrete Semiconductor Products - Diodes - Rectifiers
Package
TO-220
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2441962P
Specs
Package
TO-220; TO-220AC
RoHS Compliant
RoHS
T
j
-55 C (-67 F)
View Details
Sensata Technologies
B48-2 and B48-2T Series B483H-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Micross Components, Inc.
High Current Power Rectifiers
HRSET100103
Specs
I
FSM
750 amps
I
F
90000 mA
t
rr
2000 ns
View Details
Infineon Technologies AG
Schottky Diode and Rectifier
6CWQ10FNTRLPBF
View Details
2
suppliers