Manufacturer: Diodes Incorporated
Win Source Part Number: 064123-SBR60A100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 30A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 100V 30A Through Hole TO-220-3
DIODE ARR SBR 100V 30A TO220-3 Product overview: SBR60A100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR60A100CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 100V 30A TO220-3
DIODE ARRAY SBR 100V 30A TO220AB
Schottky Diodes & Rectifiers 60A 100V LOW VF 60A 100V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 064123-SBR60A100CT | SBR60A100CTDI-ND | 286-SBR60A100CT | SBR60A100CT | SBR60A100CT | SBR60A100CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR60A100CT | Diode Arrays | 100V 30A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| VR | 100 volts | 100 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |