DIODES Incorporated Single Diodes SBR5E60P5-13

Description
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR5E60P5-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBR5E60P5-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-SBR5E60P5-13CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
60V 5A Diode and Rectifier
280-SBR5E60P5-13
60V 5A Diode and Rectifier 280-SBR5E60P5-13
DIODE SBR 60V 5A POWERDI5 Product overview: SBR5E60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E60P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 5A POWERDI5 Product overview: SBR5E60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E60P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR5E60P5-13 - 893681-SBR5E60P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR5E60P5-13
893681-SBR5E60P5-13
Diodes, Rectifiers - Single - SBR5E60P5-13 893681-SBR5E60P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 893681-SBR5E60P5-13 Features: Diode Super Barrier 60 V 5A Surface Mount PowerDI™ 5 Speed: Standard Recovery >500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: SBR5E60 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: SBR5E60P5-13DITR, SBR5E60P5-13DIDKR, SBR5E60P5-13-ND, SBR5E60P5-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 893681-SBR5E60P5-13
Features: Diode Super Barrier 60 V 5A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR5E60
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR5E60P5-13DITR, SBR5E60P5-13DIDKR, SBR5E60P5-13-ND, SBR5E60P5-13DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR5E60P5-13
Schottky Diodes & Rectifiers SBR5E60P5-13
Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Schottky Diodes & Rectifiers 5A SBR 60Vrrm 0.52Vf 0.22mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR5E60P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR5E60P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR5E60P5-13
DIODE SBR 60V 5A POWERDI5

DIODE SBR 60V 5A POWERDI5

Supplier's Site
Single Diodes - SBR5E60P5-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR5E60P5-13
Single Diodes SBR5E60P5-13
DIODE SBR 60V 5A POWERDI5

DIODE SBR 60V 5A POWERDI5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers Diodes
Product Number 31-SBR5E60P5-13DKR-ND 280-SBR5E60P5-13 893681-SBR5E60P5-13 SBR5E60P5-13 SBR5E60P5-13 SBR5E60P5-13
Product Name Single Diodes 60V 5A Diode and Rectifier Diodes, Rectifiers - Single - SBR5E60P5-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Diode Super Barrier 60 V 5A Surface Mount PowerDI™ 5
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5807US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers