DIODES Incorporated Single Diodes SBR5E45P5-7D

Description
Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR5E45P5-7DDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR5E45P5-7DDITR-ND
Single Diodes SBR5E45P5-7DDITR-ND
Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
45V 5A Diode and Rectifier
280-SBR5E45P5-7D
45V 5A Diode and Rectifier 280-SBR5E45P5-7D
DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-7D can be used for catalog matching and distributor lookup.

DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-7D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-7D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR5E45P5-7D - 804372-SBR5E45P5-7D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR5E45P5-7D
804372-SBR5E45P5-7D
Diodes, Rectifiers - Single - SBR5E45P5-7D 804372-SBR5E45P5-7D
Manufacturer: Diodes Incorporated Win Source Part Number: 804372-SBR5E45P5-7D Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI 5 Manufacturer Package: PowerDI 5 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 5A Current - Reverse Leakage at Vr: 280μA at 45V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804372-SBR5E45P5-7D
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PowerDI 5
Manufacturer Package: PowerDI 5
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 5A
Current - Reverse Leakage at Vr: 280μA at 45V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR5E45P5-7D
Schottky Diodes & Rectifiers SBR5E45P5-7D
Schottky Diodes & Rectifiers 5A SBR 45Vrrm 0.6Vf 0.28mA 120A

Schottky Diodes & Rectifiers 5A SBR 45Vrrm 0.6Vf 0.28mA 120A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR5E45P5-7D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR5E45P5-7D
Discrete Semiconductor Products - Diodes - Rectifiers SBR5E45P5-7D
DIODE SBR 45V 5A POWERDI5

DIODE SBR 45V 5A POWERDI5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number SBR5E45P5-7DDITR-ND 280-SBR5E45P5-7D 804372-SBR5E45P5-7D SBR5E45P5-7D SBR5E45P5-7D
Product Name Single Diodes 45V 5A Diode and Rectifier Diodes, Rectifiers - Single - SBR5E45P5-7D Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data