DIODES Incorporated 45V 5A Diode and Rectifier SBR5E45P5-13

Description
DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 5A Diode and Rectifier
280-SBR5E45P5-13
45V 5A Diode and Rectifier 280-SBR5E45P5-13
DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 45V 5A POWERDI5 Product overview: SBR5E45P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR5E45P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR5E45P5-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR5E45P5-13DITR-ND
Single Diodes SBR5E45P5-13DITR-ND
Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5

Diode Super Barrier 45V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR5E45P5-13 - 800692-SBR5E45P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR5E45P5-13
800692-SBR5E45P5-13
Diodes, Rectifiers - Single - SBR5E45P5-13 800692-SBR5E45P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 800692-SBR5E45P5-13 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Current - Average Rectified (Io): 5A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: PowerDI 5 Manufacturer Package: PowerDI 5 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 5A Current - Reverse Leakage at Vr: 280μA at 45V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800692-SBR5E45P5-13
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PowerDI 5
Manufacturer Package: PowerDI 5
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 5A
Current - Reverse Leakage at Vr: 280μA at 45V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR5E45P5-13
Schottky Diodes & Rectifiers SBR5E45P5-13
Schottky Diodes & Rectifiers 5A SBR 45Vrrm 0.6Vf 0.28mA 120A

Schottky Diodes & Rectifiers 5A SBR 45Vrrm 0.6Vf 0.28mA 120A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR5E45P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR5E45P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR5E45P5-13
DIODE SBR 45V 5A POWERDI5

DIODE SBR 45V 5A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-SBR5E45P5-13 SBR5E45P5-13DITR-ND 800692-SBR5E45P5-13 SBR5E45P5-13 SBR5E45P5-13
Product Name 45V 5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SBR5E45P5-13 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI5-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
Rectifier Diode - 1N6074 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details