DIODE SBR 45V 5A SMAF T&R 10K Product overview: SBR545SAFQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR545SAFQ-13 can be used for catalog matching and distributor lookup.
DIODE SBR 45V 5A SMAF T&R 10K
Win Source Part Number: 1091382-SBR545SAFQ-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 5 A
Current - Reverse Leakage @ Vr: 200 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA Flat Leads
Supplier Device Package: SMAF
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR545SAFQ-13TR
DIODE SBR 45V 5A SMAF T&R 10K
DIODE SBR 45V 5A SMAF T&R 10K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 280-SBR545SAFQ-13 | 31-SBR545SAFQ-13DKR-ND | 1091382-SBR545SAFQ-13 | SBR545SAFQ-13 | SBR545SAFQ-13 |
| Product Name | 45V 5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | DO-214AC, SMA Flat Leads | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts |