Manufacturer: Diodes Incorporated
Win Source Part Number: 211498-SBR4U130LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 130V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 4A
Current - Reverse Leakage @ Vr: 100μA @ 130V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: U-DFN3030-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Super Barrier 130V 4A Surface Mount U-DFN3030-8
Diode Super Barrier 130V 4A Surface Mount U-DFN3030-8
Diode Super Barrier 130V 4A Surface Mount U-DFN3030-8
DIODE SBR 130V 4A U-DFN3030-8 Product overview: SBR4U130LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 130V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR4U130LP-7 can be used for catalog matching and distributor lookup.
DIODE SBR 130V 4A U-DFN3030-8
DIODE SBR 130V 4A U-DFN3030-8
Schottky Diodes & Rectifiers 4A 130V ULTRA LOW VF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 211498-SBR4U130LP-7 | SBR4U130LP-7DIDKR-ND | 280-SBR4U130LP-7 | SBR4U130LP-7 | SBR4U130LP-7 | SBR4U130LP-7 |
| Product Name | Diodes, Rectifiers - Single - SBR4U130LP-7 | Single Diodes | 130V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | |||||
| VF | 0.7500 volts | 0.7500 volts | 0.7500 volts | |||
| VR | 130 volts | 130 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |