Manufacturer: Diodes Incorporated
Win Source Part Number: 1094617-SBR40U60CTE
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SBR 60V 20A TO262 Product overview: SBR40U60CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U60CTE can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SUPER BARRIER REC 40A,60V,ULTRA LOW VF
DIODE ARR SBR 60V 20A TO262
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1094617-SBR40U60CTE | 1034-SBR40U60CTEDI-ND | 286-SBR40U60CTE | SBR40U60CTE | SBR40U60CTE |
| Product Name | Diodes, Rectifiers - Arrays - SBR40U60CTE | Diode Arrays | 60V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.6000 volts | 0.6000 volts | |||
| VR | 60 volts | ||||
| IR | 0.5000 mA |