Manufacturer: Diodes Incorporated
Win Source Part Number: 064122-SBR40U60CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-48CTQ060PBF; MBR3060CTe3/TU; MBR3060FCTe3/TU;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 60V 20A TO220-3 Product overview: SBR40U60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U60CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Through Hole TO-220-3
Schottky Diodes & Rectifiers 40A 60Vrrm
DIODE ARR SBR 60V 20A TO220-3
DIODE ARRAY SBR 60V 20A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 064122-SBR40U60CT | 286-SBR40U60CT | SBR40U60CTDI-ND | SBR40U60CT | SBR40U60CT | SBR40U60CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR40U60CT | 60V 20A TO220 Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Super Barrier | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |