Diode Array 1 Pair Common Cathode Super Barrier 45V 20A Through Hole TO-220-3
DIODE ARR SBR 45V 20A TO220-3 Product overview: SBR40U45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U45CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064121-SBR40U45CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 20A
Current - Reverse Leakage @ Vr: 600μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 40A 45V
DIODE ARRAY SBR 45V 20A TO220AB
DIODE ARR SBR 45V 20A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | SBR40U45CT-ND | 286-SBR40U45CT | 064121-SBR40U45CT | SBR40U45CT | SBR40U45CT | SBR40U45CT |
| Product Name | Diode Arrays | 45V 20A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR40U45CT | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220AB-3 | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |