Diode Array 1 Pair Common Cathode Super Barrier 300V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SBR 300V 20A TO263AB Product overview: SBR40U300CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U300CTB can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 188666-SBR40U300CTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH30R03CG-TR; DPG30C300PC; SBR40U300CTB; SBR40U300CTB-13;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 40A 300 ULTRA-LOW VF
DIODE ARR SBR 300V 20A TO263AB
DIODE ARRAY SBR 300V 20A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | SBR40U300CTB-ND | 286-SBR40U300CTB | 188666-SBR40U300CTB | SBR40U300CTB | SBR40U300CTB | SBR40U300CTB |
| Product Name | Diode Arrays | 300V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR40U300CTB | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2PAK; TO-263AB (D2PAK) | TO-263-3 | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | |||||
| Diode Type | Super Barrier |