Win Source Part Number: 1091380-SBR40U300CT-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 890 mV @ 20 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR40U300CT-G
DIODE ARRAY SBR 300V 20A TO220-3
DIODE ARR SBR 300V 20A TO220-3 Product overview: SBR40U300CT-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U300CT-G can be used for catalog matching and distributor lookup.
SUPER BARRIER RECTIFIER TO220AB
DIODE ARR SBR 300V 20A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1091380-SBR40U300CT-G | 31-SBR40U300CT-G-ND | 286-SBR40U300CT-G | SBR40U300CT-G | SBR40U300CT-G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | 300V 20A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.8900 volts | 0.8900 volts | 0.8900 volts | ||
| VR | 300 volts | ||||
| IR | 0.1000 mA | 0.1000 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) |