DIODES Incorporated 200V 20A Diode and Rectifier SBR40U200CTB

Description
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 20A Diode and Rectifier - 286-SBR40U200CTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A Diode and Rectifier
286-SBR40U200CTB
200V 20A Diode and Rectifier 286-SBR40U200CTB
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SBR40U200CTBDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR40U200CTBDI-ND
Diode Arrays SBR40U200CTBDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SBR40U200CTB - 064120-SBR40U200CTB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR40U200CTB
064120-SBR40U200CTB
Diodes, Rectifiers - Arrays - SBR40U200CTB 064120-SBR40U200CTB
Manufacturer: Diodes Incorporated Win Source Part Number: 064120-SBR40U200CTB Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH2002CG-TR; LQA30B200C; SBR40U200CTB; 30CTH02STRL; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 064120-SBR40U200CTB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH2002CG-TR; LQA30B200C; SBR40U200CTB; 30CTH02STRL;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR40U200CTB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR40U200CTB
Diode Arrays SBR40U200CTB
DIODE ARRAY SBR 200V 20A D2PAK

DIODE ARRAY SBR 200V 20A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR40U200CTB
Schottky Diodes & Rectifiers SBR40U200CTB
Schottky Diodes & Rectifiers 40A 150V ULTRALOW VF

Schottky Diodes & Rectifiers 40A 150V ULTRALOW VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR40U200CTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR40U200CTB
Discrete Semiconductor Products - Diodes - Rectifiers SBR40U200CTB
DIODE ARR SBR 200V 20A TO263AB

DIODE ARR SBR 200V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR40U200CTB SBR40U200CTBDI-ND 064120-SBR40U200CTB SBR40U200CTB SBR40U200CTB SBR40U200CTB
Product Name 200V 20A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SBR40U200CTB Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3 D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
General-purpose dual Schottky diode - BAS70-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: MS985C4 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details