DIODES Incorporated 200V 20A Diode and Rectifier SBR40U200CTB-13

Description
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 20A Diode and Rectifier - 286-SBR40U200CTB-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 20A Diode and Rectifier
286-SBR40U200CTB-13
200V 20A Diode and Rectifier 286-SBR40U200CTB-13
DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB-13 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 20A TO263AB Product overview: SBR40U200CTB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CTB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR40U200CTB-13 - 1094616-SBR40U200CTB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR40U200CTB-13
1094616-SBR40U200CTB-13
Diodes, Rectifiers - Arrays - SBR40U200CTB-13 1094616-SBR40U200CTB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1094616-SBR40U200CTB -13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094616-SBR40U200CTB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 31-SBR40U200CTB-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 31-SBR40U200CTB-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SBR 200V 20A TO263AB

DIODE ARRAY SBR 200V 20A TO263AB

Buy Now Datasheet
Diode Arrays - 31-SBR40U200CTB-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SBR 200V 20A TO263AB

DIODE ARRAY SBR 200V 20A TO263AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR40U200CTB-13
Schottky Diodes & Rectifiers SBR40U200CTB-13
Schottky Diodes & Rectifiers 200V 40A

Schottky Diodes & Rectifiers 200V 40A

Buy Now Datasheet
Diode Arrays SBR40U200CTB-13
DIODE ARRAY SBR 200V 20A D2PAK

DIODE ARRAY SBR 200V 20A D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR40U200CTB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR40U200CTB-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR40U200CTB-13
DIODE ARR SBR 200V 20A TO263AB

DIODE ARR SBR 200V 20A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Diode Arrays Rectifiers
Product Number 286-SBR40U200CTB-13 1094616-SBR40U200CTB-13 31-SBR40U200CTB-13TR-ND SBR40U200CTB-13 SBR40U200CTB-13 SBR40U200CTB-13
Product Name 200V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR40U200CTB-13 Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D2PAK; TO-263AB (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data