DIODES Incorporated 200V 20A TO220 Diode and Rectifier SBR40U200CT

Description
DIODE ARR SBR 200V 20A TO220-3 Product overview: SBR40U200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 200V 20A TO220-3 Product overview: SBR40U200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 20A TO220 Diode and Rectifier
286-SBR40U200CT
200V 20A TO220 Diode and Rectifier 286-SBR40U200CT
DIODE ARR SBR 200V 20A TO220-3 Product overview: SBR40U200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 200V 20A TO220-3 Product overview: SBR40U200CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U200CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR40U200CT - 064119-SBR40U200CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR40U200CT
064119-SBR40U200CT
Diodes, Rectifiers - Arrays - SBR40U200CT 064119-SBR40U200CT
Manufacturer: Diodes Incorporated Win Source Part Number: 064119-SBR40U200CT Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 200μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 064119-SBR40U200CT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 930mV @ 20A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 200μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - SBR40U200CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SBR40U200CTDI-ND
Diode Arrays SBR40U200CTDI-ND
Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Super Barrier 200V 20A Through Hole TO-220-3

Buy Now Datasheet
Diode Arrays - SBR40U200CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SBR40U200CT
Diode Arrays SBR40U200CT
DIODE ARRAY SBR 200V 20A TO220AB

DIODE ARRAY SBR 200V 20A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR40U200CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR40U200CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR40U200CT
DIODE ARR SBR 200V 20A TO220-3

DIODE ARR SBR 200V 20A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR40U200CT
Schottky Diodes & Rectifiers SBR40U200CT
Schottky Diodes & Rectifiers 40A 200Vrrm

Schottky Diodes & Rectifiers 40A 200Vrrm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-SBR40U200CT 064119-SBR40U200CT SBR40U200CTDI-ND SBR40U200CT SBR40U200CT SBR40U200CT
Product Name 200V 20A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - SBR40U200CT Diode Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube D2PAK; TO-263AB (D2PAK) TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220AB-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data