DIODE ARR SBR 150V 20A TO220-3 Product overview: SBR40U150CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U150CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 150V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 064118-SBR40U150CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 150V 20A TO220-3
Schottky Diodes & Rectifiers 40A 150Vrrm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR40U150CT | SBR40U150CT-ND | 064118-SBR40U150CT | SBR40U150CT | SBR40U150CT |
| Product Name | 150V 20A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR40U150CT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220AB-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Super Barrier |