Manufacturer: Diodes Incorporated
Win Source Part Number: 741612-SBR40U100CTE
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: SBR40U100CTE
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 780mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 43CTQ100G-1TRL; 43CTQ100G-1; VI40100CHM3/4W;
Introduction Date: June 24, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Super Barrier 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Super Barrier 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SBR 100V 20A TO262 Product overview: SBR40U100CTE from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U100CTE can be used for catalog matching and distributor lookup.
DIODE ARR SBR 100V 20A TO262
Schottky Diodes & Rectifiers 40A 100V 40A 100V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 741612-SBR40U100CTE | SBR40U100CTEDI-ND | 286-SBR40U100CTE | SBR40U100CTE | SBR40U100CTE |
| Product Name | Diodes, Rectifiers - Arrays - SBR40U100CTE | Diode Arrays | 100V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Super Barrier | ||||
| VF | 0.7800 volts | 0.7800 volts | |||
| VR | 100 volts | ||||
| IR | 0.5000 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |