DIODE ARR SBR 100V 40A TO220-3 Product overview: SBR40U100CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40U100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 100V 40A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 083658-SBR40U100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 780mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE ARRAY SBR 100V 20A TO220AB
DIODE ARR SBR 100V 40A TO220-3
Schottky Diodes & Rectifiers 40A 100Vrrm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-SBR40U100CT | SBR40U100CT-ND | 083658-SBR40U100CT | SBR40U100CT | SBR40U100CT | SBR40U100CT |
| Product Name | 100V 40A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR40U100CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-262 | TO-220; TO-220-3 | TO-220AB-3 | |
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Super Barrier |