Diode Array 1 Pair Common Cathode Super Barrier 60V 20A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246721-SBR4060CT
Manufacturer Homepage: www.diodes.com
Alternative Parts (Cross-Reference): STPS40M60CT; MBR40H60CT; MBR40H60CT/45;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
DIODE ARR SBR 60V 20A TO220-3 Product overview: SBR4060CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR4060CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 60V 20A TO220-3
Schottky Diodes & Rectifiers 40A 60V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | SBR4060CT-ND | 1246721-SBR4060CT | 286-SBR4060CT | SBR4060CT | SBR4060CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR4060CT | 60V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 | Tube | TO-220AB-3 |