Diode Array 1 Pair Common Cathode Super Barrier 45V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 45V 20A ITO220AB Product overview: SBR4045CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR4045CTFP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064115-SBR4045CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 45V 20A ITO220AB
Schottky Diodes & Rectifiers 40A 45V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | SBR4045CTFP-ND | 286-SBR4045CTFP | 064115-SBR4045CTFP | SBR4045CTFP | SBR4045CTFP |
| Product Name | Diode Arrays | 45V 20A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR4045CTFP | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220 | ITO-220FP-3 |
| RoHS Compliant | RoHS | ||||
| Diode Type | Super Barrier |