Manufacturer: Diodes Incorporated
Win Source Part Number: 064112-SBR4040CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 20A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 40V 20A Through Hole TO-220-3
DIODE ARR SBR 40V 20A TO220-3 Product overview: SBR4040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR4040CT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40A 40V
DIODE ARR SBR 40V 20A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 064112-SBR4040CT | SBR4040CTDI-ND | 286-SBR4040CT | SBR4040CT | SBR4040CT |
| Product Name | Diodes, Rectifiers - Arrays - SBR4040CT | Diode Arrays | 40V 20A TO220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Super Barrier | ||||
| Life Cycle Stage | Active | Active | |||
| VF | 0.5300 volts | 0.5300 volts | |||
| VR | 40 volts | ||||
| IR | 0.5000 mA |