DIODE ARR SBR 150V 20A ITO220AB Product overview: SBR40150CTFP-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR40150CTFP-G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1283040-SBR40150CTFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 20 A
Current - Reverse Leakage @ Vr: 100 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-SBR40150CTFP-G
Diode Array 1 Pair Common Cathode Super Barrier 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SBR 150V 20A ITO220AB
DIODE ARRAY SBR 150V 20A ITO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-SBR40150CTFP-G | 1283040-SBR40150CTFP-G | 31-SBR40150CTFP-G-ND | SBR40150CTFP-G | SBR40150CTFP-G |
| Product Name | 150V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220; TO-220-3 Full Pack, Isolated Tab | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Super Barrier | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |