Diode Super Barrier 60V 3A Surface Mount SMA
DIODE SBR 60V 3A SMA Product overview: SBR3U60SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60SA-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 893680-SBR3U60SA-13
Series: SBR
Features: Diode Super Barrier 60 V 3A Surface Mount SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SBR3U60
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: SBR3U60SA-13DI, SBR3U60SA-13DITR, SBR3U60SA-13DICT, SBR3U60SA-13DIDKR
DIODE SBR 60V 3A SMA
Schottky Diodes & Rectifiers 3A SBR 60Vrrm 60A Ifsm 15mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | SBR3U60SA-13DI-ND | 280-SBR3U60SA-13 | 893680-SBR3U60SA-13 | SBR3U60SA-13 | SBR3U60SA-13 |
| Product Name | Single Diodes | 60V 3A Diode and Rectifier | Diodes, Rectifiers - Single - SBR3U60SA-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | Tape & Reel (TR) | SMA | SMA-2 | ||
| RoHS Compliant | RoHS |