DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR3U60P5Q-13D

Description
Win Source Part Number: 1282597-SBR3U60P5Q-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR3U60
Request a Quote Datasheet
Description
Win Source Part Number: 1282597-SBR3U60P5Q-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR3U60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282597-SBR3U60P5Q-13D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282597-SBR3U60P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282597-SBR3U60P5Q-13D
Win Source Part Number: 1282597-SBR3U60P5Q-1 3D Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: PowerDI™ 5 Supplier Device Package: PowerDI™ 5 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR3U60

Win Source Part Number: 1282597-SBR3U60P5Q-13D
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 3 A
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: PowerDI™ 5
Supplier Device Package: PowerDI™ 5
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR3U60

Buy Now Datasheet
Single Diodes - SBR3U60P5Q-13D-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U60P5Q-13D-ND
Single Diodes SBR3U60P5Q-13D-ND
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBR3U60P5Q-13D
60V 3A Diode and Rectifier 280-SBR3U60P5Q-13D
DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5Q-13D can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5Q-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U60P5Q-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U60P5Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U60P5Q-13D
DIODE SBR 60V 3A POWERDI5

DIODE SBR 60V 3A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3U60P5Q-13D
Schottky Diodes & Rectifiers SBR3U60P5Q-13D
Schottky Diodes & Rectifiers Super Barrier Rectifier

Schottky Diodes & Rectifiers Super Barrier Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1282597-SBR3U60P5Q-13D SBR3U60P5Q-13D-ND 280-SBR3U60P5Q-13D SBR3U60P5Q-13D SBR3U60P5Q-13D
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 60V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Super Barrier
VF 0.6200 volts 0.6200 volts
VR 60 volts
IR 0.1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548798P - RS Components, Ltd.
Specs
Package TO-220; TO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 5444534 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 4 ns
View Details
2 suppliers
High Voltage Power Rectifiers - HRS9HVM2.5 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 2500 ns
View Details