Manufacturer: Diodes Incorporated
Win Source Part Number: 893679-SBR3U60P5Q-13
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 60 V 3A Surface Mount PowerDI™ 5
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR3U60
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5Q-13 can be used for catalog matching and distributor lookup.
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5
Schottky Diodes & Rectifiers SBR Diode
DIODE SBR 60V 3A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 893679-SBR3U60P5Q-13 | 280-SBR3U60P5Q-13 | SBR3U60P5Q-13-ND | SBR3U60P5Q-13 | SBR3U60P5Q-13 |
| Product Name | Diodes, Rectifiers - Single - SBR3U60P5Q-13 | 60V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Super Barrier 60 V 3A Surface Mount PowerDI™ 5 | ||||
| Package | Tape & Reel (TR) | PowerDI5-3 | |||
| RoHS Compliant | RoHS |