DIODES Incorporated Single Diodes SBR3U60P5-13

Description
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5
Request a Quote Datasheet
Description
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR3U60P5-13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U60P5-13-ND
Single Diodes SBR3U60P5-13-ND
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Diode Super Barrier 60V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Singapore, Singapore
60V 3A Diode and Rectifier
280-SBR3U60P5-13
60V 3A Diode and Rectifier 280-SBR3U60P5-13
DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5-13 can be used for catalog matching and distributor lookup.

DIODE SBR 60V 3A POWERDI5 Product overview: SBR3U60P5-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P5-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR3U60P5-13 - 1246719-SBR3U60P5-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3U60P5-13
1246719-SBR3U60P5-13
Diodes, Rectifiers - Single - SBR3U60P5-13 1246719-SBR3U60P5-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1246719-SBR3U60P5-13 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246719-SBR3U60P5-13
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U60P5-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U60P5-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U60P5-13
DIODE SBR 60V 3A POWERDI5

DIODE SBR 60V 3A POWERDI5

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3U60P5-13
Schottky Diodes & Rectifiers SBR3U60P5-13
Schottky Diodes & Rectifiers SBR Diode

Schottky Diodes & Rectifiers SBR Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number SBR3U60P5-13-ND 280-SBR3U60P5-13 1246719-SBR3U60P5-13 SBR3U60P5-13 SBR3U60P5-13
Product Name Single Diodes 60V 3A Diode and Rectifier Diodes, Rectifiers - Single - SBR3U60P5-13 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data