Category: OEM Souring
Win Source Part Number: 1465086-SBR3U60P1Q-1
Manufacturer: Diodes Incorporated
DIODE SBR 60V 3A POWERDI123 Product overview: SBR3U60P1Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P1Q-13 can be used for catalog matching and distributor lookup.
DIODE SBR 60V 3A POWERDI 123
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123
DIODE SBR 60V 3A POWERDI123
Schottky Diodes & Rectifiers 3A SBR 60Vrrm 0.62Vf 100uA ULDO
DIODE SBR 60V 3A POWERDI123
DIODE SBR 60V 3A POWERDI123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 1465086-SBR3U60P1Q-13 | 280-SBR3U60P1Q-13 | 31-SBR3U60P1Q-13DKR-ND | SBR3U60P1Q-13 | SBR3U60P1Q-13 | SBR3U60P1Q-13 |
| Product Name | OEM Souring | 60V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | PowerDI123-2 | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active |