Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 60V 3A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1094612-SBR3U60P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR3U60P1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FSV360FP; TSSE3H60HRVG; SS36LWHRQG; PMEG6020ETR,115;
Introduction Date: May 09, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE SBR 60V 3A POWERDI123 Product overview: SBR3U60P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U60P1-7 can be used for catalog matching and distributor lookup.
DIODE SBR 60V 3A POWERDI123
DIODE SBR 60V 3A POWERDI123
Schottky Diodes & Rectifiers SBR Diode,PDI123 Diode,PDI123,3K
SCHOTTKY RECTIFIER, 3A, 60V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SBR3U60P1-7DITR-ND | 1094612-SBR3U60P1-7 | 280-SBR3U60P1-7 | SBR3U60P1-7 | SBR3U60P1-7 | SBR3U60P1-7 | 82Y7248 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR3U60P1-7 | 60V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 3A, 60V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.6500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | |||
| VR | 60 volts | 60 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |