DIODES Incorporated Single Diodes SBR3U40S1FQ-7

Description
Diode Super Barrier 40V 3A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Super Barrier 40V 3A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR3U40S1FQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SOD-123F

Diode Super Barrier 40V 3A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 31-SBR3U40S1FQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 40V 3A SOD123F

DIODE SBR 40V 3A SOD123F

Buy Now Datasheet
Single Diodes - 31-SBR3U40S1FQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SBR 40V 3A SOD123F

DIODE SBR 40V 3A SOD123F

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR3U40S1FQ-7 - 933089-SBR3U40S1FQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3U40S1FQ-7
933089-SBR3U40S1FQ-7
Diodes, Rectifiers - Single - SBR3U40S1FQ-7 933089-SBR3U40S1FQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 933089-SBR3U40S1FQ-7 Series: Automotive, AEC-Q101 Features: Diode Super Barrier 40 V 3A Surface Mount SOD-123F Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: SBR3U40 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 933089-SBR3U40S1FQ-7
Series: Automotive, AEC-Q101
Features: Diode Super Barrier 40 V 3A Surface Mount SOD-123F
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: SBR3U40
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
40V 3A Diode and Rectifier - 280-SBR3U40S1FQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBR3U40S1FQ-7
40V 3A Diode and Rectifier 280-SBR3U40S1FQ-7
DIODE SBR 40V 3A SOD123F Product overview: SBR3U40S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40S1FQ-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A SOD123F Product overview: SBR3U40S1FQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40S1FQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SBR3U40S1FQ-7
Rectifiers SBR3U40S1FQ-7
Rectifiers SBR Diode

Rectifiers SBR Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U40S1FQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U40S1FQ-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U40S1FQ-7
DIODE SBR 40V 3A SOD123F

DIODE SBR 40V 3A SOD123F

Supplier's Site
Single Diodes - SBR3U40S1FQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3U40S1FQ-7
Single Diodes SBR3U40S1FQ-7
DIODE SBR 40V 3A SOD123F

DIODE SBR 40V 3A SOD123F

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number 31-SBR3U40S1FQ-7TR-ND 933089-SBR3U40S1FQ-7 280-SBR3U40S1FQ-7 SBR3U40S1FQ-7 SBR3U40S1FQ-7 SBR3U40S1FQ-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR3U40S1FQ-7 40V 3A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Diode Super Barrier 40 V 3A Surface Mount SOD-123F
Package Tape & Reel (TR) SOD-123; SOD-123F-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data