DIODES Incorporated Single Diodes SBR3U40P1Q-7

Description
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-SBR3U40P1Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - 31-SBR3U40P1Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - 31-SBR3U40P1Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Diodes, Rectifiers - Single - SBR3U40P1Q-7 - 800733-SBR3U40P1Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3U40P1Q-7
800733-SBR3U40P1Q-7
Diodes, Rectifiers - Single - SBR3U40P1Q-7 800733-SBR3U40P1Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800733-SBR3U40P1Q-7 Packaging: Reel Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Super Barrier Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: PowerDI 123 Manufacturer Package: POWERDI 123 Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A Current - Reverse Leakage at Vr: 400μA at 40V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800733-SBR3U40P1Q-7
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Super Barrier
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: PowerDI 123
Manufacturer Package: POWERDI 123
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 3A
Current - Reverse Leakage at Vr: 400μA at 40V

Buy Now
40V 3A Diode and Rectifier - 280-SBR3U40P1Q-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBR3U40P1Q-7
40V 3A Diode and Rectifier 280-SBR3U40P1Q-7
DIODE SBR 40V 3A POWERDI123 Product overview: SBR3U40P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40P1Q-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A POWERDI123 Product overview: SBR3U40P1Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40P1Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR3U40P1Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3U40P1Q-7
Single Diodes SBR3U40P1Q-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3U40P1Q-7
Schottky Diodes & Rectifiers SBR3U40P1Q-7
Schottky Diodes & Rectifiers 3.0A SBR PowerDI 40Vrrm 0.47Vf 400uA

Schottky Diodes & Rectifiers 3.0A SBR PowerDI 40Vrrm 0.47Vf 400uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U40P1Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U40P1Q-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U40P1Q-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 31-SBR3U40P1Q-7CT-ND 800733-SBR3U40P1Q-7 280-SBR3U40P1Q-7 SBR3U40P1Q-7 SBR3U40P1Q-7 SBR3U40P1Q-7
Product Name Single Diodes Diodes, Rectifiers - Single - SBR3U40P1Q-7 40V 3A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Super Barrier
VF 0.5000 volts 0.5000 volts 0.5000 volts
VR 40 volts 40 volts
Unlock Full Specs
to access all available technical data