DIODES Incorporated Diodes, Rectifiers - Single - SBR3U40P1-7 SBR3U40P1-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064111-SBR3U40P1-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 470mV @ 3A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR3U40P1 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS34LW RVG; SS34LWHRQG; RBS3MM40B; RBS3MM40BTR; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 064111-SBR3U40P1-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 470mV @ 3A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR3U40P1 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS34LW RVG; SS34LWHRQG; RBS3MM40B; RBS3MM40BTR; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR3U40P1-7 - 064111-SBR3U40P1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3U40P1-7
064111-SBR3U40P1-7
Diodes, Rectifiers - Single - SBR3U40P1-7 064111-SBR3U40P1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 064111-SBR3U40P1-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 470mV @ 3A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SBR3U40P1 Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS34LW RVG; SS34LWHRQG; RBS3MM40B; RBS3MM40BTR; Introduction Date: November 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 064111-SBR3U40P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 3A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR3U40P1
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS34LW RVG; SS34LWHRQG; RBS3MM40B; RBS3MM40BTR;
Introduction Date: November 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBR3U40P1-7
40V 3A Diode and Rectifier 280-SBR3U40P1-7
DIODE SBR 40V 3A POWERDI123 Product overview: SBR3U40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40P1-7 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A POWERDI123 Product overview: SBR3U40P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U40P1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR3U40P1DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U40P1DICT-ND
Single Diodes SBR3U40P1DICT-ND
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR3U40P1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U40P1DIDKR-ND
Single Diodes SBR3U40P1DIDKR-ND
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR3U40P1DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3U40P1DITR-ND
Single Diodes SBR3U40P1DITR-ND
Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Diode Super Barrier 40V 3A Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Diodes - SBR3U40P1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3U40P1-7
Single Diodes SBR3U40P1-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3U40P1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3U40P1-7
Discrete Semiconductor Products - Diodes - Rectifiers SBR3U40P1-7
DIODE SBR 40V 3A POWERDI123

DIODE SBR 40V 3A POWERDI123

Supplier's Site
Diodes >> Super Barrier Rectifier (SBR) - SBR3U40P1-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Super Barrier Rectifier (SBR)
SBR3U40P1-7
Diodes >> Super Barrier Rectifier (SBR) SBR3U40P1-7
420mV@3A 40V 3A PowerDI-123 Super Barrier Rectifier (SBR) ROHS

420mV@3A 40V 3A PowerDI-123 Super Barrier Rectifier (SBR) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3U40P1-7
Schottky Diodes & Rectifiers SBR3U40P1-7
Schottky Diodes & Rectifiers POWERDI 123 3A 40V ULTRALOW VF

Schottky Diodes & Rectifiers POWERDI 123 3A 40V ULTRALOW VF

Buy Now Datasheet
Schottky Rectifier, 3A, 40V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. - 99AC4302 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 40V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
99AC4302
Schottky Rectifier, 3A, 40V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. 99AC4302
SCHOTTKY RECTIFIER, 3A, 40V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:PowerDI 123; No. of Pins:3Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 40V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:PowerDI 123; No. of Pins:3Pins; Forward Voltage VF Max:470mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 064111-SBR3U40P1-7 280-SBR3U40P1-7 SBR3U40P1DICT-ND SBR3U40P1-7 SBR3U40P1-7 SBR3U40P1-7 SBR3U40P1-7 99AC4302
Product Name Diodes, Rectifiers - Single - SBR3U40P1-7 40V 3A Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Super Barrier Rectifier (SBR) Schottky Diodes & Rectifiers Schottky Rectifier, 3A, 40V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc.
Diode Type Super Barrier
VF 0.4700 volts 0.4700 volts 0.4700 volts 0.4200 volts 0.4700 volts
VR 40 volts 40 volts
IR 0.4000 mA 0.4000 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data