Manufacturer: Diodes Incorporated
Win Source Part Number: 028101-SBR3U30P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 3A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
DIODE SBR 30V 3A POWERDI123 Product overview: SBR3U30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U30P1-7 can be used for catalog matching and distributor lookup.
Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
DIODE SBR 30V 3A POWERDI123
SCHOTTKY RECTIFIER, 3A, 30V, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single
390mV@3A 30V 3A PowerDI-123 Super Barrier Rectifier (SBR) ROHS
DIODE SBR 30V 3A POWERDI123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 028101-SBR3U30P1-7 | 280-SBR3U30P1-7 | SBR3U30P1DIDKR-ND | SBR3U30P1-7 | 99AC4301 | SBR3U30P1-7 | SBR3U30P1-7 |
| Product Name | Diodes, Rectifiers - Single - SBR3U30P1-7 | 30V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3A, 30V, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Super Barrier Rectifier (SBR) | Single Diodes |
| Diode Type | Super Barrier | ||||||
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | 0.3900 volts | 0.4300 volts | ||
| VR | 30 volts | 30 volts | |||||
| IR | 0.4000 mA | 0.4000 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |