Manufacturer: Diodes Incorporated
Win Source Part Number: 734260-SBR3U20SA-13
Series: SBR
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-214AC, SMA
Mounting: SMD
Diode Type: Super Barrier
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: SBR3U20SA
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SMA
Voltage - Forward (Vf) (Maximum) @ If: 390mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): SK32AHE2G; SK32AHE3G; B320A;
Introduction Date: January 08, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE SBR 20V 3A SMA Product overview: SBR3U20SA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U20SA-13 can be used for catalog matching and distributor lookup.
Diode Super Barrier 20V 3A Surface Mount SMA
Diode Super Barrier 20V 3A Surface Mount SMA
Diode Super Barrier 20V 3A Surface Mount SMA
Schottky Diodes & Rectifiers SMA 3.0A
DIODE SBR 20V 3A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 734260-SBR3U20SA-13 | 280-SBR3U20SA-13 | SBR3U20SA-13DIDKR-ND | SBR3U20SA-13 | SBR3U20SA-13 | SBR3U20SA-13 |
| Product Name | Diodes, Rectifiers - Single - SBR3U20SA-13 | 20V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Super Barrier | |||||
| VF | 0.3900 volts | 0.3900 volts | 0.3900 volts | |||
| VR | 20 volts | 20 volts | ||||
| IR | 0.5000 mA | 0.5000 mA |