DIODE SBR 150V 3A U-DFN3030-8
DIODE SBR 150V 3A U-DFN3030-8
Diode Super Barrier 150V 3A Surface Mount U-DFN3030-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 064110-SBR3U150LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 910mV @ 3A
Current - Reverse Leakage @ Vr: 2mA @ 150V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SBR3U150LP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: U-DFN3030-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SBR3U150LP__;
Introduction Date: March 05, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
DIODE SBR 150V 3A U-DFN3030-8 Product overview: SBR3U150LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U150LP-7 can be used for catalog matching and distributor lookup.
DIODE SBR 150V 3A U-DFN3030-8
Schottky Diodes & Rectifiers 3A 150V ULTRA LOW VF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 31-SBR3U150LP-7DKR-ND | 064110-SBR3U150LP-7 | 280-SBR3U150LP-7 | SBR3U150LP-7 | SBR3U150LP-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR3U150LP-7 | 150V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Diode Type | Super Barrier | ||||
| VF | 0.9100 volts | 0.9100 volts | |||
| VR | 150 volts |