Manufacturer: Diodes Incorporated
Win Source Part Number: 064109-SBR3U100LP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: U-DFN3030-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
DIODE SBR 100V 3A U-DFN3030-8
Diode Super Barrier 100V 3A Surface Mount U-DFN3030-8
DIODE SBR 100V 3A U-DFN3030-8
DIODE SBR 100V 3A U-DFN3030-8 Product overview: SBR3U100LP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3U100LP-7 can be used for catalog matching and distributor lookup.
DIODE SBR 100V 3A U-DFN3030-8
Schottky Diodes & Rectifiers 3A 100V ULTRA LOW VF
SCHOTTKY DIODE, 3A, 100V, DFN3030; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE SBR 100V 3A U-DFN3030-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diodes |
| Product Number | 064109-SBR3U100LP-7 | 31-SBR3U100LP-7CT-ND | 280-SBR3U100LP-7 | SBR3U100LP-7 | SBR3U100LP-7 | 25R5058 | SBR3U100LP-7 |
| Product Name | Diodes, Rectifiers - Single - SBR3U100LP-7 | Single Diodes | 100V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Diode, 3A, 100V, Dfn3030; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes |
| Diode Type | Super Barrier | ||||||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.2000 mA | 0.2000 mA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |