DIODES Incorporated Diodes, Rectifiers - Single - SBR3M30P1 SBR3M30P1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246714-SBR3M30P1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246714-SBR3M30P1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SBR3M30P1 - 1246714-SBR3M30P1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3M30P1
1246714-SBR3M30P1
Diodes, Rectifiers - Single - SBR3M30P1 1246714-SBR3M30P1
Manufacturer: Diodes Incorporated Win Source Part Number: 1246714-SBR3M30P1 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246714-SBR3M30P1
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now
SMD 3.0A Diode and Rectifier - 280-SBR3M30P1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.0A Diode and Rectifier
280-SBR3M30P1
SMD 3.0A Diode and Rectifier 280-SBR3M30P1
3.0A SBR Surface Mount Super Barrier Rectifier Product overview: SBR3M30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3M30P1 can be used for catalog matching and distributor lookup.

3.0A SBR Surface Mount Super Barrier Rectifier Product overview: SBR3M30P1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.0A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3M30P1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1246714-SBR3M30P1 280-SBR3M30P1
Product Name Diodes, Rectifiers - Single - SBR3M30P1 SMD 3.0A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Diode - Schottky Diodes - BAS3010B-03W - BAS3010B-03W - Infineon Technologies AG
Specs
Life Cycle Stage active and preferred
Package SOD-323; SOD323
RoHS Compliant RoHS
View Details
3 suppliers
Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Rectifier Diodes, Type LLD - Model: TP902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details