Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
Diode Super Barrier 30V 3A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 028100-SBR3M30P1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
DIODE SBR 30V 3A POWERDI123 Product overview: SBR3M30P1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3M30P1-7 can be used for catalog matching and distributor lookup.
DIODE SBR 30V 3A POWERDI123
Schottky Diodes & Rectifiers 3A 30V Ultralow IR
3A 30V 420mV@3A PowerDI-123 Diodes - General Purpose ROHS
DIODE SBR 30V 3A POWERDI123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes | General Purpose Diodes | Rectifiers |
| Product Number | SBR3M30P1DIDKR-ND | 028100-SBR3M30P1-7 | 280-SBR3M30P1-7 | SBR3M30P1-7 | SBR3M30P1-7 | SBR3M30P1-7 | SBR3M30P1-7 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SBR3M30P1-7 | 30V 3A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Super Barrier | ||||||
| VF | 0.5000 volts | 0.5000 volts | 0.4200 volts | 0.5000 volts | |||
| VR | 30 volts | 30 volts | 30 volts |