Manufacturer: Diodes Incorporated
Win Source Part Number: 836760-SBR3A45SAF-13
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE SBR 45V 3A SMAF Product overview: SBR3A45SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A45SAF-13 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 836760-SBR3A45SAF-13 | 280-SBR3A45SAF-13 |
| Product Name | Diodes, Rectifiers - Single - SBR3A45SAF-13 | 45V 3A Diode and Rectifier |
| Package | Tape & Reel |