DIODES Incorporated 40V 3A Diode and Rectifier SBR3A40SAF-13

Description
DIODE SBR 40V 3A SMAF Product overview: SBR3A40SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SBR 40V 3A SMAF Product overview: SBR3A40SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAF-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 3A Diode and Rectifier - 280-SBR3A40SAF-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 3A Diode and Rectifier
280-SBR3A40SAF-13
40V 3A Diode and Rectifier 280-SBR3A40SAF-13
DIODE SBR 40V 3A SMAF Product overview: SBR3A40SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAF-13 can be used for catalog matching and distributor lookup.

DIODE SBR 40V 3A SMAF Product overview: SBR3A40SAF-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3A40SAF-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR3A40SAF-13 - 130689-SBR3A40SAF-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3A40SAF-13
130689-SBR3A40SAF-13
Diodes, Rectifiers - Single - SBR3A40SAF-13 130689-SBR3A40SAF-13
Manufacturer: Diodes Incorporated Win Source Part Number: 130689-SBR3A40SAF-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A Current - Reverse Leakage @ Vr: 400μA @ 40V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 130689-SBR3A40SAF-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 530mV @ 3A
Current - Reverse Leakage @ Vr: 400μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SBR3A40SAF-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMAF

Diode Super Barrier 40V 3A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - SBR3A40SAF-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMAF

Diode Super Barrier 40V 3A Surface Mount SMAF

Buy Now Datasheet
Single Diodes - SBR3A40SAF-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Super Barrier 40V 3A Surface Mount SMAF

Diode Super Barrier 40V 3A Surface Mount SMAF

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3A40SAF-13
Schottky Diodes & Rectifiers SBR3A40SAF-13
Schottky Diodes & Rectifiers 3A SBR SUPER BARRIER RECTIFIER

Schottky Diodes & Rectifiers 3A SBR SUPER BARRIER RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3A40SAF-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3A40SAF-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR3A40SAF-13
DIODE SBR 40V 3A SMAF

DIODE SBR 40V 3A SMAF

Supplier's Site
Single Diodes - SBR3A40SAF-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3A40SAF-13
Single Diodes SBR3A40SAF-13
DIODE SBR 40V 3A SMAF

DIODE SBR 40V 3A SMAF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Schottky Diodes Rectifiers Diodes
Product Number 280-SBR3A40SAF-13 130689-SBR3A40SAF-13 SBR3A40SAF-13DICT-ND SBR3A40SAF-13 SBR3A40SAF-13 SBR3A40SAF-13
Product Name 40V 3A Diode and Rectifier Diodes, Rectifiers - Single - SBR3A40SAF-13 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SMAF-2 SMA
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data