DIODES Incorporated Schottky 150V 3A Diode and Rectifier SBR3150SB-13

Description
DIODE SCHOTTKY 150V 3A SMB Product overview: SBR3150SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3150SB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 3A SMB Product overview: SBR3150SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3150SB-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 150V 3A Diode and Rectifier
280-SBR3150SB-13
Schottky 150V 3A Diode and Rectifier 280-SBR3150SB-13
DIODE SCHOTTKY 150V 3A SMB Product overview: SBR3150SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3150SB-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 3A SMB Product overview: SBR3150SB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3150SB-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SBR3150SB-13 - 1024265-SBR3150SB-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SBR3150SB-13
1024265-SBR3150SB-13
Diodes, Rectifiers - Single - SBR3150SB-13 1024265-SBR3150SB-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1024265-SBR3150SB-13 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 150V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SMB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1024265-SBR3150SB-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Single Diodes - SBR3150SB-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3150SB-13DICT-ND
Single Diodes SBR3150SB-13DICT-ND
Diode Schottky 150V 3A Surface Mount SMB

Diode Schottky 150V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - SBR3150SB-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 3A Surface Mount SMB

Diode Schottky 150V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - SBR3150SB-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR3150SB-13DITR-ND
Single Diodes SBR3150SB-13DITR-ND
Diode Schottky 150V 3A Surface Mount SMB

Diode Schottky 150V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - SBR3150SB-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SBR3150SB-13
Single Diodes SBR3150SB-13
DIODE SCHOTTKY 150V 3A SMB

DIODE SCHOTTKY 150V 3A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR3150SB-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR3150SB-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR3150SB-13
DIODE SCHOTTKY 150V 3A SMB

DIODE SCHOTTKY 150V 3A SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR3150SB-13
Schottky Diodes & Rectifiers SBR3150SB-13
Schottky Diodes & Rectifiers 3.0A SBR 150V VRRM 80A 150 Tj

Schottky Diodes & Rectifiers 3.0A SBR 150V VRRM 80A 150 Tj

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SBR3150SB-13 1024265-SBR3150SB-13 SBR3150SB-13DICT-ND SBR3150SB-13 SBR3150SB-13 SBR3150SB-13
Product Name Schottky 150V 3A Diode and Rectifier Diodes, Rectifiers - Single - SBR3150SB-13 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) SMB; SMB SMB; DO-214AA, SMB SMB
Unlock Full Specs
to access all available technical data