Diode Array 1 Pair Common Cathode Super Barrier 30V 15A Through Hole TO-220-3
DIODE ARR SBR 30V 15A TO220-3 Product overview: SBR30U30CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30U30CT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 064107-SBR30U30CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 30A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers Dual 30A 30V Ultralow VF
DIODE ARRAY SBR 30V 15A TO220AB
540mV@30A 30V 30A Dual Common Cathode TO-220 Super Barrier Rectifier (SBR) ROHS
DIODE ARR SBR 30V 15A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | SBR30U30CT-ND | 286-SBR30U30CT | 064107-SBR30U30CT | SBR30U30CT | SBR30U30CT | SBR30U30CT | SBR30U30CT |
| Product Name | Diode Arrays | 30V 15A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30U30CT | Schottky Diodes & Rectifiers | Diode Arrays | Diodes >> Super Barrier Rectifier (SBR) | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220AB | TO-220AB-3 | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Super Barrier |