DIODES Incorporated Discrete Semiconductor Products SBR30U30CT-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 188655-SBR30U30CT-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 540mV @ 30A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 188655-SBR30U30CT-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 540mV @ 30A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 188655-SBR30U30CT-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188655-SBR30U30CT-G
Discrete Semiconductor Products 188655-SBR30U30CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188655-SBR30U30CT-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Manufacturer Device Package: TO-220AB Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 540mV @ 30A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 188655-SBR30U30CT-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 30A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 188655-SBR30U30CT-G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data