DIODES Incorporated 40V 15A Diode and Rectifier SBR30M40CTFP

Description
DIODE ARRAY SBR 40V 15A ITO220AB Product overview: SBR30M40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M40CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SBR 40V 15A ITO220AB Product overview: SBR30M40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M40CTFP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V 15A Diode and Rectifier - 286-SBR30M40CTFP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 15A Diode and Rectifier
286-SBR30M40CTFP
40V 15A Diode and Rectifier 286-SBR30M40CTFP
DIODE ARRAY SBR 40V 15A ITO220AB Product overview: SBR30M40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M40CTFP can be used for catalog matching and distributor lookup.

DIODE ARRAY SBR 40V 15A ITO220AB Product overview: SBR30M40CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30M40CTFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SBR30M40CTFP - 1094610-SBR30M40CTFP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SBR30M40CTFP
1094610-SBR30M40CTFP
Diodes, Rectifiers - Arrays - SBR30M40CTFP 1094610-SBR30M40CTFP
Manufacturer: Diodes Incorporated Win Source Part Number: 1094610-SBR30M40CTFP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 650mV @ 15A Current - Reverse Leakage @ Vr: 75μA @ 40V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1094610-SBR30M40CTFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 15A
Current - Reverse Leakage @ Vr: 75μA @ 40V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30M40CTFP
Schottky Diodes & Rectifiers SBR30M40CTFP
Schottky Diodes & Rectifiers RECTIFIER 40V 250A

Schottky Diodes & Rectifiers RECTIFIER 40V 250A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Schottky Diodes
Product Number 286-SBR30M40CTFP 1094610-SBR30M40CTFP SBR30M40CTFP
Product Name 40V 15A Diode and Rectifier Diodes, Rectifiers - Arrays - SBR30M40CTFP Schottky Diodes & Rectifiers
Package Tube/Rail TO-220; ITO-220AB ITO-220FP-3
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Super Barrier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data