DIODES Incorporated 45V 15A Diode and Rectifier SBR30E45CT

Description
DIODE ARR SBR 45V 15A TO220AB Product overview: SBR30E45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30E45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 45V 15A TO220AB Product overview: SBR30E45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30E45CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 15A Diode and Rectifier
286-SBR30E45CT
45V 15A Diode and Rectifier 286-SBR30E45CT
DIODE ARR SBR 45V 15A TO220AB Product overview: SBR30E45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30E45CT can be used for catalog matching and distributor lookup.

DIODE ARR SBR 45V 15A TO220AB Product overview: SBR30E45CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30E45CT can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283039-SBR30E45CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283039-SBR30E45CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283039-SBR30E45CT
Win Source Part Number: 1283039-SBR30E45CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: SBR® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A Current - Reverse Leakage @ Vr: 480 µA @ 45 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR30

Win Source Part Number: 1283039-SBR30E45CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: SBR®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 15 A
Current - Reverse Leakage @ Vr: 480 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR30

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30E45CT
Schottky Diodes & Rectifiers SBR30E45CT
Schottky Diodes & Rectifiers SBR Diode B

Schottky Diodes & Rectifiers SBR Diode B

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30E45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30E45CT
Discrete Semiconductor Products - Diodes - Rectifiers SBR30E45CT
DIODE ARR SBR 45V 15A TO220AB

DIODE ARR SBR 45V 15A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR30E45CT 1283039-SBR30E45CT SBR30E45CT SBR30E45CT
Product Name 45V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220AB-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
Unlock Full Specs
to access all available technical data