DIODE ARR SBR 60V 15A ITO220AB Product overview: SBR30A60CTFP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CTFP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246710-SBR30A60CTFP
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 30A 60V
DIODE ARRAY SBR 60V 15A ITO220AB
DIODE ARR SBR 60V 15A ITO220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-SBR30A60CTFP | 1246710-SBR30A60CTFP | 31-SBR30A60CTFP-ND | SBR30A60CTFP | SBR30A60CTFP | SBR30A60CTFP |
| Product Name | 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBR30A60CTFP | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 Full Pack, Isolated Tab | ITO-220FP-3 | TO-220; TO-220-3 Full Pack, Isolated Tab | ||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Arrangement | Common Catode | Common Catode |