DIODES Incorporated 60V 15A Diode and Rectifier SBR30A60CTBQ-13

Description
DIODE ARR SBR 60V 15A TO263 Product overview: SBR30A60CTBQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CTBQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SBR 60V 15A TO263 Product overview: SBR30A60CTBQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CTBQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15A Diode and Rectifier
286-SBR30A60CTBQ-13
60V 15A Diode and Rectifier 286-SBR30A60CTBQ-13
DIODE ARR SBR 60V 15A TO263 Product overview: SBR30A60CTBQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CTBQ-13 can be used for catalog matching and distributor lookup.

DIODE ARR SBR 60V 15A TO263 Product overview: SBR30A60CTBQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CTBQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1283043-SBR30A60CTBQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1283043-SBR30A60CTBQ-13
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1283043-SBR30A60CTBQ-13
Win Source Part Number: 1283043-SBR30A60CTBQ -13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 630 mV @ 15 A Current - Reverse Leakage @ Vr: 330 µA @ 60 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Base Product Number: SBR30

Win Source Part Number: 1283043-SBR30A60CTBQ-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 15 A
Current - Reverse Leakage @ Vr: 330 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: SBR30

Buy Now Datasheet
Diode Arrays - 31-SBR30A60CTBQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 31-SBR30A60CTBQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SBR 60V 15A TO-263

DIODE ARRAY SBR 60V 15A TO-263

Buy Now Datasheet
Diode Arrays - 31-SBR30A60CTBQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SBR 60V 15A TO-263

DIODE ARRAY SBR 60V 15A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SBR30A60CTBQ-13
Schottky Diodes & Rectifiers SBR30A60CTBQ-13
Schottky Diodes & Rectifiers Super Barrier Rect

Schottky Diodes & Rectifiers Super Barrier Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR30A60CTBQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR30A60CTBQ-13
Discrete Semiconductor Products - Diodes - Rectifiers SBR30A60CTBQ-13
DIODE ARR SBR 60V 15A TO263

DIODE ARR SBR 60V 15A TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 286-SBR30A60CTBQ-13 1283043-SBR30A60CTBQ-13 31-SBR30A60CTBQ-13TR-ND SBR30A60CTBQ-13 SBR30A60CTBQ-13
Product Name 60V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Super Barrier
VF 0.6300 volts 0.6300 volts
Unlock Full Specs
to access all available technical data