DIODE ARR SBR 60V 15A TO220-3 Product overview: SBR30A60CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A60CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Super Barrier 60V 15A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246707-SBR30A60CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 30A 60V
DIODE ARR SBR 60V 15A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-SBR30A60CT | 31-SBR30A60CT-ND | 1246707-SBR30A60CT | SBR30A60CT | SBR30A60CT |
| Product Name | 60V 15A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - SBR30A60CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220AB-3 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |