DIODES Incorporated Electrical Parts - SBR30A60CT-G SBR30A60CT-G

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246711-SBR30A60CT-G Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Super Barrier Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBR30A60CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TST30U60C C0G; TST30U60CW C0G; MBR30L60CT C0; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1246711-SBR30A60CT-G Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Super Barrier Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBR30A60CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TST30U60C C0G; TST30U60CW C0G; MBR30L60CT C0; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SBR30A60CT-G - 1246711-SBR30A60CT-G - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SBR30A60CT-G
1246711-SBR30A60CT-G
Electrical Parts - SBR30A60CT-G 1246711-SBR30A60CT-G
Manufacturer: Diodes Incorporated Win Source Part Number: 1246711-SBR30A60CT-G Series: SBR Packaging: Tube Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-220-3 Diode Type: Super Barrier Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: SBR30A60CT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 15A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): TST30U60C C0G; TST30U60CW C0G; MBR30L60CT C0; Introduction Date: January 04, 2007 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1246711-SBR30A60CT-G
Series: SBR
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Super Barrier
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: SBR30A60CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): TST30U60C C0G; TST30U60CW C0G; MBR30L60CT C0;
Introduction Date: January 04, 2007
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1246711-SBR30A60CT-G
Product Name Electrical Parts - SBR30A60CT-G
Unlock Full Specs
to access all available technical data