Diode Array 1 Pair Common Cathode Super Barrier 50V 15A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 028098-SBR30A50CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 50V 15A TO220-3 Product overview: SBR30A50CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A50CT can be used for catalog matching and distributor lookup.
DIODE ARR SBR 50V 15A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | SBR30A50CTDI-ND | 028098-SBR30A50CT | 286-SBR30A50CT | SBR30A50CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR30A50CT | 50V 15A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Tube | TO-220 |
| Diode Type | Super Barrier | |||
| Life Cycle Stage | Active | Active |