DIODES Incorporated 45V 15A Diode and Rectifier SBR30A45CTB-G

Description
DIODE ARRAY SBR 45V 15A TO263 Product overview: SBR30A45CTB-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SBR 45V 15A TO263 Product overview: SBR30A45CTB-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45V 15A Diode and Rectifier - 286-SBR30A45CTB-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 15A Diode and Rectifier
286-SBR30A45CTB-G
45V 15A Diode and Rectifier 286-SBR30A45CTB-G
DIODE ARRAY SBR 45V 15A TO263 Product overview: SBR30A45CTB-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-G can be used for catalog matching and distributor lookup.

DIODE ARRAY SBR 45V 15A TO263 Product overview: SBR30A45CTB-G from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR30A45CTB-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 188652-SBR30A45CTB-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
188652-SBR30A45CTB-G
Discrete Semiconductor Products 188652-SBR30A45CTB-G
Manufacturer: Diodes Incorporated Win Source Part Number: 188652-SBR30A45CTB-G Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, SBR Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Manufacturer Device Package: TO-263 Diode Type: Super Barrier Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 45V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 188652-SBR30A45CTB-G
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, SBR
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Device Package: TO-263
Diode Type: Super Barrier
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 45V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-SBR30A45CTB-G 188652-SBR30A45CTB-G
Product Name 45V 15A Diode and Rectifier Discrete Semiconductor Products
Package Reel(TR)
Unlock Full Specs
to access all available technical data